Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.5V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-220AC |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Aid Rectifier |Stmicroelectronics STTH8R04DI | Newark Electronics |
Diode Switching 400V 8A 2-Pin(2+Tab) TO-220AC Tube | Avnet America |
RECTIFIER, SINGLE, 8A, 400V, TO-220AC | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a STTH8R04DI?
Additional datasheets, footprints and schematics for STTH8R04DI are listed on our Part Details page. You can also find images and similar parts to STTH8R04DI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH8R04DI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH8R04DI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH8R04DI fall under?
The STTH8R04DI is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH8R04DI when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH8R04DI you can contact the distributor directly for product support, shipping queries etc.
Is the STTH8R04DI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH8R04DI have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STTH8R04DI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH8R04DI often in real-time on the comparison pages.
What if I can't find stock of STTH8R04DI?
You can fill out our help required form which you can use to request a quote for STTH8R04DI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.