Status: | Active |
---|---|
Series: | STTH8L06 |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
390
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
1,049
in stock
|
Buy Now | |
element14
from US$0.81
|
1,049
in stock
|
Buy Now | |
Farnell
from US$0.77
|
1,049
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
371
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
80
in stock
|
Buy Now | |
Avnet Silica
-
|
88,600
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultrafast switching |
Low reverse recovery current |
Low thermal resistance |
Reduces switching and conduction losses |
Package insulation voltage: TO-220AC Ins: 2500 V rms TO-220FPAC: 2000 V DC |
TO-220AC Ins: 2500 V rms |
TO-220FPAC: 2000 V DC |
Product Specifications |
---|
DS2546 Turbo 2 ultrafast high voltage rectifier |
Design Notes & Tips |
---|
DN0041 Performance of a 350W-Power Factor corrector operating in Transition Mode with L6564 |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STTH8L06 Series 600 V 8 A Through Hole Ultrafast Rectifier - TO-220FPAC | Future Electronics |
Diode, Standard, 8A, 600V, To-220 | Newark Electronics |
DIODE, ULTRAFAST, 8A | element14 |
Turbo2 rectifier STTH8L06FP 8A 600V | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 600V 8A 2-Pin(2+Tab) TO-220FPAC Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH8L06FP?
Additional datasheets, footprints and schematics for STTH8L06FP are listed on our Part Details page. You can also find images and similar parts to STTH8L06FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH8L06FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH8L06FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH8L06FP fall under?
The STTH8L06FP is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Low VF (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH8L06FP when available in the Ultrafast Low VF (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH8L06FP you can contact the distributor directly for product support, shipping queries etc.
Is the STTH8L06FP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH8L06FP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STTH8L06FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH8L06FP often in real-time on the comparison pages.
What if I can't find stock of STTH8L06FP?
You can fill out our help required form which you can use to request a quote for STTH8L06FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.