Status: | Unknown |
---|---|
Series: | STTH8 Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.50
|
No stock
|
Buy Now | |
Future Electronics
from US$0.40
|
193,050
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
17,972
in stock
|
Buy Now | |
element14
from US$1.15
|
17,972
in stock
|
Buy Now | |
Farnell
from US$1.09
|
17,972
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
5,514
in stock
|
Buy Now | |
Avnet Silica
-
|
15,850
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-220AC |
No. of Pins | 2 Pin, 2Pins |
Product Range | STTH8 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 8A |
Current Ifsm | 80A |
Current Ir Max | 8µA |
Diode Type | Fast Recovery |
Forward Voltage | 1.25V |
Junction Temperature Tj Max | 175°C |
Reverse Recovery Time trr Typ | 50ns |
Reverse Voltage Vr Max | 1.2kV |
Termination Type | Through Hole |
STTH812 Series 8 A 1.25 V 100 ns Ultrafast Recovery Diode Flange Mount -TO-220AC | Future Electronics |
Diode Switching 1.2KV 8A 2-Pin(2+Tab) TO-220AC Tube | Avnet America |
Diode, Ultrafast, 8A, 1200V | Newark Electronics |
DIODE, ULTRAFAST, 8A, 1200V | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Ultrafast Diode 1200V 8A TO-220AC | RS |
Where can I find additional details, specifications and documents for a STTH812D?
Additional datasheets, footprints and schematics for STTH812D are listed on our Part Details page. You can also find images and similar parts to STTH812D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH812D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH812D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH812D fall under?
The STTH812D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH812D when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH812D you can contact the distributor directly for product support, shipping queries etc.
Is the STTH812D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH812D have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for STTH812D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH812D often in real-time on the comparison pages.
What if I can't find stock of STTH812D?
You can fill out our help required form which you can use to request a quote for STTH812D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.