Status: | Unknown |
---|---|
Series: | STTH8 Series |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.82
|
No stock
|
Buy Now | |
Future Electronics
from US$0.96
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
709
in stock
|
Buy Now | |
element14
from US$1.06
|
709
in stock
|
Buy Now | |
Farnell
from US$1.06
|
709
in stock
|
Buy Now | |
Avnet Silica
-
|
2,450
in stock
|
Buy Now | |
Avnet America
from US$1.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 47ns |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-220 |
No. of Pins | 2 Pin, 2Pins |
Product Range | STTH8 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 8A |
Current Ifsm | 100A |
Current Ir Max | 5µA |
Diode Type | Fast Recovery |
Forward Voltage | 1.3V |
Junction Temperature Tj Max | 175°C |
Reverse Recovery Time trr Typ | 47ns |
Reverse Voltage Vr Max | 1kV |
Termination Type | Through Hole |
STTH810 Series 1000 V 8 A 85 ns Ultrafast Recovery Diode - TO-220-2 Insulated | Future Electronics |
Diode, Ultrafast, 8A, 1000V | Newark Electronics |
DIODE, ULTRAFAST, 8A, 1000V | element14 |
Diode Switching 100V 8A 2-Pin(2+Tab) TO-220 Isolated Tube | Avnet Silica |
STTH810DI,Diode,ultrafast 100V 8A TO-220 | RS |
Where can I find additional details, specifications and documents for a STTH810DI?
Additional datasheets, footprints and schematics for STTH810DI are listed on our Part Details page. You can also find images and similar parts to STTH810DI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH810DI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH810DI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH810DI fall under?
The STTH810DI is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH810DI when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH810DI you can contact the distributor directly for product support, shipping queries etc.
Is the STTH810DI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH810DI have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STTH810DI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH810DI often in real-time on the comparison pages.
What if I can't find stock of STTH810DI?
You can fill out our help required form which you can use to request a quote for STTH810DI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.