Status: | Active |
---|---|
Series: | STTH806TTI |
RoHS: | Compliant |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.94
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
1,542
in stock
|
Buy Now | |
element14
from US$2.06
|
1,542
in stock
|
Buy Now | |
Farnell
from US$2.13
|
1,542
in stock
|
Buy Now | |
Future Electronics
from US$2.15
|
770
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,700
in stock
|
Buy Now | |
Avnet Silica
-
|
3,450
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now |
INSULATED VERSION: Insulated voltage = 2500 V(RMS)Capacitance = 7 pF\t |
ESPECIALLY SUITED AS BOOST DIODE IN CONTINUOUS MODE POWER FACTOR CORRECTORS AND HARD SWITCHING CONDITIONS. |
ULTRA-FAST RECOVERY CURRENT TO COMPETE WITH GaAs DEVICES. SIZE DIMINUTION OF MOSFET AND HEATSINKS ALLOWED. |
DESIGNED FOR HIGH DI/DT OPERATION. |
MATCHED DIODES FOR TYPICAL PFC APPLICATION WITHOUT VOLTAGE BALANCE NETWORK. |
INTERNAL CERAMIC INSULATED PACKAGE ALLOWS FLEXIBLE HEATSINKING ON COMMON OR SEPARATE HEATSINK. |
Product Specifications |
---|
DS1489 TURBOSWITCH - TANDEM 600V ULTRA-FAST BOOST DIODE |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Rectifier Diode, Dual Series, 600 V, 8 A, 3.6 V, 13 Ns, 80 A Rohs Compliant: Yes |Stmicroelectronics STTH806TTI | Newark Electronics |
DIODE, ULTRAFAST, 2X8A | element14 |
STTH806TTI Series 600 V 6 A TurboSwitch Ultrafast Boost Diode - TO-220AB | Future Electronics |
Diode Ultrafast 2x8A 600V TO220 | RS |
Diode Switching 600V 8A 3-Pin(3+Tab) TO-220AB Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a STTH806TTI?
Additional datasheets, footprints and schematics for STTH806TTI are listed on our Part Details page. You can also find images and similar parts to STTH806TTI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH806TTI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH806TTI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH806TTI fall under?
The STTH806TTI is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Tandem.
Can I view similar or alternative parts?
You can view similar parts to STTH806TTI when available in the Ultrafast Tandem range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH806TTI you can contact the distributor directly for product support, shipping queries etc.
Is the STTH806TTI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH806TTI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for STTH806TTI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH806TTI often in real-time on the comparison pages.
What if I can't find stock of STTH806TTI?
You can fill out our help required form which you can use to request a quote for STTH806TTI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.