Status: | Unknown |
---|---|
Series: | STTH6 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
---|---|
Forward Current If(AV) | 30A |
Forward Voltage VF Max | 1.95V |
Diode Module Configuration | Dual Isolated |
Product Range | STTH6 Series |
SVHC | No SVHC (17-Dec-2015) |
Current If @ Vf | 30A |
Current Ifsm | 250A |
Current Ir Max | 20µA |
Diode Case Style | ISOTOP |
Diode Configuration | Dual Isolated |
Diode Type | Fast Recovery |
Forward Surge Current Ifsm Max | 250A |
Forward Voltage | 1.3V |
Junction Temperature Tj Max | 150°C |
Module Configuration | Dual |
No. of Phases | Single Phase |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Reverse Recovery Time trr Max | 45ns |
Reverse Voltage Vr Max | 1.2kV |
Termination Type | Screw |
DIODE, ULTRAFAST, 2X30A, 1200V | element14 |
Diode, Ultrafast, 2X30A, 1200V | Newark Electronics |
Diode Switching 1.2KV 30A 4-Pin ISOTOP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH6112TV1?
Additional datasheets, footprints and schematics for STTH6112TV1 are listed on our Part Details page. You can also find images and similar parts to STTH6112TV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH6112TV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH6112TV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH6112TV1 fall under?
The STTH6112TV1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH6112TV1 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH6112TV1 you can contact the distributor directly for product support, shipping queries etc.
Is the STTH6112TV1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH6112TV1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for STTH6112TV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH6112TV1 often in real-time on the comparison pages.
What if I can't find stock of STTH6112TV1?
You can fill out our help required form which you can use to request a quote for STTH6112TV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.