Status: | Unknown |
---|---|
Series: | STTH6 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 60A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 1.35V |
Reverse Recovery Time trr Max | 30ns |
Forward Surge Current Ifsm Max | 250A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-247 |
No. of Pins | 3 Pin, 3Pins |
Product Range | STTH6 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Fast Recovery |
Where can I find additional details, specifications and documents for a STTH60W02CW?
Additional datasheets, footprints and schematics for STTH60W02CW are listed on our Part Details page. You can also find images and similar parts to STTH60W02CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH60W02CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH60W02CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH60W02CW fall under?
The STTH60W02CW is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH60W02CW when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH60W02CW you can contact the distributor directly for product support, shipping queries etc.
Is the STTH60W02CW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH60W02CW have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for STTH60W02CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH60W02CW often in real-time on the comparison pages.
What if I can't find stock of STTH60W02CW?
You can fill out our help required form which you can use to request a quote for STTH60W02CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.