Status: | Active |
---|---|
Series: | STTH6003 |
RoHS: | Compliant |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.37
|
13
in stock
|
Buy Now | |
Future Electronics
from US$2.13
|
34,562
in stock
|
Buy Now | |
Newark Electronics
from US$3.55
|
2,516
in stock
|
Buy Now | |
element14
from US$2.20
|
2,246
in stock
|
Buy Now | |
Farnell
from US$2.18
|
2,246
in stock
|
Buy Now | |
Distrelec
from US$3.01
|
91
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.00
|
76
in stock
|
Buy Now | |
Avnet Silica
-
|
26,010
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,590
in stock
|
Buy Now | |
Avnet America
from US$2.05
|
-
|
Buy Now |
Combines highest recovery and voltage performance |
Ultrafast, soft and noise-free recovery |
Low inductance and low capacitance allow simplified layout |
Product Specifications |
---|
DS1461 High frequency secondary rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
STTH6003 Series Dual 30 A 1 V 55 ns Secondary Rectifier Flange Mount - TO-247 | Future Electronics |
Rectifier Diode,dual Common Cathode,300 V,30 A,1.25 V,55 Ns,300 A Rohs Compliant: Yes |Stmicroelectronics STTH6003CW | Newark Electronics |
DIODE, ULTRAFAST, 2X30A | element14 |
ST Rectifier Diode 300V 60A 40ns TO-247 | Distrelec |
Diode: rectifying | Transfer Multisort Elektronik |
Rectifier diode STTH6003CW 60A 300V | RS |
Diode Switching 300V 60A 3-Pin(3+Tab) TO-247 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH6003CW?
Additional datasheets, footprints and schematics for STTH6003CW are listed on our Part Details page. You can also find images and similar parts to STTH6003CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH6003CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH6003CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH6003CW fall under?
The STTH6003CW is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH6003CW when available in the 200V to 400V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH6003CW you can contact the distributor directly for product support, shipping queries etc.
Is the STTH6003CW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH6003CW have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for STTH6003CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH6003CW often in real-time on the comparison pages.
What if I can't find stock of STTH6003CW?
You can fill out our help required form which you can use to request a quote for STTH6003CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.