Status: | Active |
---|---|
Series: | STTH512 |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
3,000
in stock
|
Buy Now | |
element14
from US$0.82
|
1,654
in stock
|
Buy Now | |
Farnell
from US$0.77
|
1,654
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
24
in stock
|
Buy Now | |
EBV Elektronik
-
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultrafast, soft recovery |
Very low conduction and switching losses |
High frequency and/or high pulsed current operation |
High reverse voltage capability |
High junction temperature |
ECOPACK®2 compliant component for DPAK on demand |
Insulated package: TO-220FPAC Insulated voltage: 2000 VRMS sine |
Insulated voltage: 2000 VRMS sine |
Product Specifications |
---|
DS4649 Ultrafast recovery - 1200 V diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Dfd Rectifier Rohs Compliant: Yes |Stmicroelectronics STTH512D | Newark Electronics |
Diode Switching 1.2KV 5A 2-Pin(2+Tab) TO-220AC Tube | Avnet America |
DIODE, ULTRAFAST, 5A, 1200V | element14 |
U/Fast recovery diode,1200V,5A,STTH512D | RS |
Diode: rectifying | Transfer Multisort Elektronik |
STTH512 Series 5 A 1.25 V 95 ns Ultrafast Recovery Diode Flange Mount - TO-220AC | Future Electronics |
Where can I find additional details, specifications and documents for a STTH512D?
Additional datasheets, footprints and schematics for STTH512D are listed on our Part Details page. You can also find images and similar parts to STTH512D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH512D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH512D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH512D fall under?
The STTH512D is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH512D when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH512D you can contact the distributor directly for product support, shipping queries etc.
Is the STTH512D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH512D have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS have stock available or on a lead time for STTH512D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH512D often in real-time on the comparison pages.
What if I can't find stock of STTH512D?
You can fill out our help required form which you can use to request a quote for STTH512D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.