Status: | Unknown |
---|---|
Series: | STTH5 Series |
RoHS: | Unknown |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 50A |
Diode Configuration | Single |
Forward Voltage VF Max | 2.4V |
Reverse Recovery Time trr Max | 45ns |
Forward Surge Current Ifsm Max | 390A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-247 |
No. of Pins | 3Pins |
Product Range | STTH5 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Fast Recovery |
Where can I find additional details, specifications and documents for a STTH50W06SW?
Additional datasheets, footprints and schematics for STTH50W06SW are listed on our Part Details page. You can also find images and similar parts to STTH50W06SW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH50W06SW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH50W06SW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH50W06SW fall under?
The STTH50W06SW is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH50W06SW when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH50W06SW you can contact the distributor directly for product support, shipping queries etc.
Is the STTH50W06SW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH50W06SW have stock available?
There is no stock from authorised distributors for STTH50W06SW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH50W06SW often in real-time on the comparison pages.
What if I can't find stock of STTH50W06SW?
You can fill out our help required form which you can use to request a quote for STTH50W06SW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.