Status: | Active |
---|---|
Series: | STTH4R02 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.16
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
21,250
in stock
|
Buy Now | |
element14
from US$0.20
|
19,784
in stock
|
Buy Now | |
Farnell
from US$0.19
|
19,784
in stock
|
Buy Now | |
Micros
from US$0.12
|
2,500
in stock
|
Buy Now | |
RS
from US$0.21
|
1,980
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
578
in stock
|
Buy Now | |
EBV Elektronik
-
|
55,000
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now |
Negligible switching losses |
High junction temperature |
Very low conduction losses |
Low forward and reverse recovery times |
ECOPACK®2 compliant component for DPAK on demand |
Product Specifications |
---|
DS4746 Ultrafast recovery diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STTH4R02S. | Newark Electronics |
DIODE, RECTIFIER ULTRAFAST, 4A SMC | element14 |
STTH4R02 Series 4 A 0.76 V 30 ns Ultrafast Recovery Diode Surface Mount-DO-214AB | Future Electronics |
Diode Ultrafast 4A 200V SMC | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 200V 4A 2-Pin SMC T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a STTH4R02S?
Additional datasheets, footprints and schematics for STTH4R02S are listed on our Part Details page. You can also find images and similar parts to STTH4R02S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH4R02S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH4R02S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH4R02S fall under?
The STTH4R02S is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast - low QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH4R02S when available in the Ultrafast - low QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH4R02S you can contact the distributor directly for product support, shipping queries etc.
Is the STTH4R02S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH4R02S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Micros have stock available or on a lead time for STTH4R02S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH4R02S often in real-time on the comparison pages.
What if I can't find stock of STTH4R02S?
You can fill out our help required form which you can use to request a quote for STTH4R02S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.