Status: | Active |
---|---|
Series: | STTH3R06-Y |
RoHS: | Compliant |
AEC-Q101 qualified |
Ultrafast recovery |
Low switching losses |
High surge capability |
Low leakage current |
High junction temperature |
ECOPACK2 or ECOPACK3 compliant component on demand |
VRRM guaranteed from -40 to +175 °C |
Product Specifications |
---|
DS10494 Automotive 3 A - 600 V turbo 2 ultrafast rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
Automotive 600V RQ Ultrafast diode series - soft reverse recovery and low Vf - for output circuits |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Diode Ultra Fast Rectifier 600V 3A 2-Pin SMB FLAT T/R | Avnet America |
Rectifiers Automotive Turbo 2 ultrafast high voltage rectifiers | Future Electronics |
RECT, FAST, 3A, 600V, DO-221AA | Farnell |
Where can I find additional details, specifications and documents for a STTH3R06UFY?
Additional datasheets, footprints and schematics for STTH3R06UFY are listed on our Part Details page. You can also find images and similar parts to STTH3R06UFY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH3R06UFY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH3R06UFY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH3R06UFY fall under?
The STTH3R06UFY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade ultrafast diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH3R06UFY when available in the Automotive-grade ultrafast diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH3R06UFY you can contact the distributor directly for product support, shipping queries etc.
Is the STTH3R06UFY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH3R06UFY have stock available?
Authorised distributors including Avnet America, Future Electronics and Farnell have stock available or on a lead time for STTH3R06UFY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH3R06UFY often in real-time on the comparison pages.
What if I can't find stock of STTH3R06UFY?
You can fill out our help required form which you can use to request a quote for STTH3R06UFY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.