Status: | Active |
---|---|
Series: | STTH3R06 |
RoHS: | Compliant |
Ultrafast switching |
Low thermal resistance |
Low forward voltage drop |
Low leakage current (platinium doping) |
Product Specifications |
---|
DS3697 600 V - 3 A high efficiency ultrafast diode |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Diode: rectifying | Transfer Multisort Elektronik |
STTH3R06 Series 600 V 3 A 35 ns SMT Turbo 2 Ultrafast Rectifier - DO-214AB | Future Electronics |
Dfd Rectifier Rohs Compliant: Yes |Stmicroelectronics STTH3R06S | Newark Electronics |
Ultrafast Diode, 600 V, 3 A, Single, 1.7 V, 35 ns, 45 A, DO-214AB (SMC), 2 Pins | Avnet America |
DIODE, FAST, 3A, 600V, DO-214AB-2 | element14 |
Where can I find additional details, specifications and documents for a STTH3R06S?
Additional datasheets, footprints and schematics for STTH3R06S are listed on our Part Details page. You can also find images and similar parts to STTH3R06S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH3R06S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH3R06S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH3R06S fall under?
The STTH3R06S is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH3R06S when available in the Ultrafast Medium VF and QRR (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH3R06S you can contact the distributor directly for product support, shipping queries etc.
Is the STTH3R06S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH3R06S have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for STTH3R06S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH3R06S often in real-time on the comparison pages.
What if I can't find stock of STTH3R06S?
You can fill out our help required form which you can use to request a quote for STTH3R06S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.