Status: | Active |
---|---|
Series: | STTH3R06 |
RoHS: | Compliant |
Prices starting from US$0.38
Ultrafast switching |
Low thermal resistance |
Low forward voltage drop |
Low leakage current (platinium doping) |
Product Specifications |
---|
DS3697 600 V - 3 A high efficiency ultrafast diode |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
ST Rectifier Diode 600V 3A 35ns DO-201AD | Distrelec |
Diode Switching 600V 3A 2-Pin DO-201AD T/R | Avnet Silica |
STTH3R06 Series 3 A 1 V 35 ns Turbo 2 High Voltage Ultrafast Rectifier -DO-201AD | Future Electronics |
DIODE, FAST, 3A, 600V, DO-201AD-2 | Farnell |
Where can I find additional details, specifications and documents for a STTH3R06RL?
Additional datasheets, footprints and schematics for STTH3R06RL are listed on our Part Details page. You can also find images and similar parts to STTH3R06RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH3R06RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH3R06RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH3R06RL fall under?
The STTH3R06RL is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH3R06RL when available in the Ultrafast Medium VF and QRR (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH3R06RL you can contact the distributor directly for product support, shipping queries etc.
Is the STTH3R06RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH3R06RL have stock available?
Authorised distributors including Distrelec, Avnet Silica, Future Electronics, Avnet America and element14 have stock available or on a lead time for STTH3R06RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH3R06RL often in real-time on the comparison pages.
What if I can't find stock of STTH3R06RL?
You can fill out our help required form which you can use to request a quote for STTH3R06RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.