Status: | Active |
---|---|
Series: | STTH3R02 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
1,800
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
7,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
1,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
1,675
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
613
in stock
|
Buy Now | |
Avnet Silica
-
|
36,100
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,200
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Very low conduction losses |
Negligible switching losses |
Low forward and reverse recovery times |
High junction temperature |
Product Specifications |
---|
DS4745 Ultrafast recovery diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Diode Switching 200V 3A 2-Pin DO-201AD T/R | Avnet America |
Diode, Ultrafast, 3A, 200V | Newark Electronics |
DIODE, ULTRAFAST, 3A, 200V | Farnell |
Diode: rectifying | Transfer Multisort Elektronik |
ST Rectifier Diode 200V 3A 16ns DO-201AD | Distrelec |
STTH3R02 Series 3 A 0.7 V 30 ns Ultrafast Recovery Diode Through Hole-DO-201AD | Future Electronics |
Where can I find additional details, specifications and documents for a STTH3R02RL?
Additional datasheets, footprints and schematics for STTH3R02RL are listed on our Part Details page. You can also find images and similar parts to STTH3R02RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH3R02RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH3R02RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH3R02RL fall under?
The STTH3R02RL is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast - low QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH3R02RL when available in the Ultrafast - low QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH3R02RL you can contact the distributor directly for product support, shipping queries etc.
Is the STTH3R02RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH3R02RL have stock available?
Authorised distributors including Avnet America, Newark Electronics, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for STTH3R02RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH3R02RL often in real-time on the comparison pages.
What if I can't find stock of STTH3R02RL?
You can fill out our help required form which you can use to request a quote for STTH3R02RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.