Status: | Active |
---|---|
Series: | STTH30R06C |
RoHS: | Compliant |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.67
|
1,896
in stock
|
Buy Now | |
Newark Electronics
from US$2.46
|
1,142
in stock
|
Buy Now | |
Farnell
from US$1.66
|
1,142
in stock
|
Buy Now | |
element14
from US$1.67
|
1,142
in stock
|
Buy Now | |
Future Electronics
from US$1.30
|
920
in stock
|
Buy Now | |
Avnet America
from US$1.39
|
768
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.54
|
17
in stock
|
Buy Now | |
Avnet Silica
-
|
1,980
in stock
|
Buy Now | |
EBV Elektronik
-
|
180
in stock
|
Buy Now |
Ultrafast switching |
Low reverse current |
Low thermal resistance |
Reduced switching and conduction losses |
Product Specifications |
---|
DS2334 Turbo 2 ultrafast high voltage rectifier |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STMicroelectronics, STTH30R06CW | RS |
Rectifier Diode, Dual Common Cathode, 600 V, 15 A, 2.9 V, 50 Ns, 120 A Rohs Compliant: Yes |Stmicroelectronics STTH30R06CW | Newark Electronics |
DIODE, ULTRAFAST, 30A, 600V | Farnell |
Diode, Ultra-Fast 30A 600V | element14 |
STTH30R06 Series 15 A 1.8 V 50 ns Turbo 2 Ultrafast Rectifier - TO-247 | Future Electronics |
Ultrafast Diode, 600 V, 30 A, Dual Common Cathode, 2.9 V, 50 ns, 120 A, TO-247, 3 Pins | Avnet America |
Diode: rectifying | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a STTH30R06CW?
Additional datasheets, footprints and schematics for STTH30R06CW are listed on our Part Details page. You can also find images and similar parts to STTH30R06CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH30R06CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH30R06CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH30R06CW fall under?
The STTH30R06CW is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast - low QRR (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH30R06CW when available in the Ultrafast - low QRR (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH30R06CW you can contact the distributor directly for product support, shipping queries etc.
Is the STTH30R06CW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH30R06CW have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and Future Electronics have stock available or on a lead time for STTH30R06CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH30R06CW often in real-time on the comparison pages.
What if I can't find stock of STTH30R06CW?
You can fill out our help required form which you can use to request a quote for STTH30R06CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.