Status: | Active |
---|---|
Series: | STTH30L06C |
RoHS: | Compliant |
Prices starting from US$1.33
Ultrafast switching |
Low reverse current |
Low thermal resistance |
Reduce switching and conduction losses |
ECOPACK®2 compliant component for D²PAK on demand |
Product Specifications |
---|
DS3994 Turbo 2 ultrafast high voltage rectifier |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Rectifier, Dual, 40V, 40A, To-247 | Newark Electronics |
RECTIFIER, DUAL, 40V, 40A, TO-247 | element14 |
Diode Switching 600V 20A 3-Pin(3+Tab) TO-247 Tube | EBV Elektronik |
Diode 600V 20A Turbo2 Ultrafast TO-247 | RS |
STTH30L06C Series 600 V 20 A Turbo 2 Ultrafast High Voltage Rectifier - TO-247-3 | Future Electronics |
Where can I find additional details, specifications and documents for a STTH30L06CW?
Additional datasheets, footprints and schematics for STTH30L06CW are listed on our Part Details page. You can also find images and similar parts to STTH30L06CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH30L06CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH30L06CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH30L06CW fall under?
The STTH30L06CW is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Low VF (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH30L06CW when available in the Ultrafast Low VF (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH30L06CW you can contact the distributor directly for product support, shipping queries etc.
Is the STTH30L06CW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH30L06CW have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and RS have stock available or on a lead time for STTH30L06CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH30L06CW often in real-time on the comparison pages.
What if I can't find stock of STTH30L06CW?
You can fill out our help required form which you can use to request a quote for STTH30L06CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.