Status: | Active |
---|---|
Series: | STTH302 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
1,545
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
1,800
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
1,800
in stock
|
Buy Now | |
element14
from US$0.25
|
1,075
in stock
|
Buy Now | |
Farnell
from US$0.24
|
1,075
in stock
|
Buy Now | |
Avnet Silica
-
|
2,400
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low conduction losses |
Low forward and reverse recovery times |
Negligible switching losses |
High junction temperature |
Product Specifications |
---|
DS2521 High efficiency ultrafast diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Dfd Rectifier Rohs Compliant: Yes |Stmicroelectronics STTH302 | Newark Electronics |
Diode Switching 200V 3A 2-Pin DO-201AD Ammo | Avnet America |
HE rectifier diode,STTH302 3A 200V | RS |
Diode, Ultra-Fast 3A 200V | element14 |
DIODE, ULTRAFAST, 3A, 200V | Farnell |
STTH302 Series 3 A 0.75 V 35 ns Ultrafast Diode Through Hole - DO-201AD | Future Electronics |
Where can I find additional details, specifications and documents for a STTH302?
Additional datasheets, footprints and schematics for STTH302 are listed on our Part Details page. You can also find images and similar parts to STTH302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH302 fall under?
The STTH302 is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH302 when available in the 200V to 400V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH302 you can contact the distributor directly for product support, shipping queries etc.
Is the STTH302 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH302 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, element14 and Farnell have stock available or on a lead time for STTH302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH302 often in real-time on the comparison pages.
What if I can't find stock of STTH302?
You can fill out our help required form which you can use to request a quote for STTH302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.