Status: | Active |
---|---|
Series: | STTH3010 |
RoHS: | Compliant |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.40
|
233
in stock
|
Buy Now | |
Future Electronics
from US$2.49
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.39
|
1,093
in stock
|
Buy Now | |
element14
from US$2.41
|
1,093
in stock
|
Buy Now | |
Farnell
from US$2.40
|
1,087
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.38
|
190
in stock
|
Buy Now | |
Avnet Silica
-
|
2,250
in stock
|
Buy Now | |
EBV Elektronik
-
|
360
in stock
|
Buy Now | |
Avnet America
from US$2.23
|
-
|
Buy Now |
Insulated package:\t\tDOP3I Electrical insulation = 2500 VRMSCapacitance = 12 pF\t\t |
Ultrafast, soft recovery |
High frequency and/or high pulsed current operation |
Very low conduction and switching losses |
High junction temperature |
High reverse voltage capability |
DOP 3 ISOL | Future Electronics |
Rectifier Diode, Single, 1 Kv, 20 A, 1.3 V, 42 Ns, 180 A Rohs Compliant: Yes |Stmicroelectronics STTH3010PI | Newark Electronics |
DIODE, ULTRAFAST, 30A, 1000V | element14 |
Diode Ultrafast 30A 1000V DOP3I | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 1KV 30A 2-Pin(2+Tab) DOP3I Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH3010PI?
Additional datasheets, footprints and schematics for STTH3010PI are listed on our Part Details page. You can also find images and similar parts to STTH3010PI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH3010PI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH3010PI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH3010PI fall under?
The STTH3010PI is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH3010PI when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH3010PI you can contact the distributor directly for product support, shipping queries etc.
Is the STTH3010PI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH3010PI have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STTH3010PI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH3010PI often in real-time on the comparison pages.
What if I can't find stock of STTH3010PI?
You can fill out our help required form which you can use to request a quote for STTH3010PI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.