Status: | Active |
---|---|
Series: | STTH3006 |
RoHS: | Compliant |
Prices starting from US$1.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.05
|
39
in stock
|
Buy Now | |
Future Electronics
from US$1.95
|
7,290
in stock
|
Buy Now | |
Newark Electronics
from US$3.04
|
721
in stock
|
Buy Now | |
element14
from US$2.17
|
721
in stock
|
Buy Now | |
Farnell
from US$2.16
|
721
in stock
|
Buy Now | |
Distrelec
from US$4.81
|
18
in stock
|
Buy Now | |
Avnet Silica
-
|
3,360
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,680
in stock
|
Buy Now | |
Avnet America
from US$2.00
|
-
|
Buy Now |
Ultrafast switching |
Low reverse current |
Low thermal resistance |
Reduces switching and conduction losses |
Insulated package: DOP3I Insulating voltage = 2500 VRMS sine |
Insulating voltage = 2500 VRMS sine |
Product Specifications |
---|
DS4754 Turbo 2 ultrafast high voltage rectifier |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STTH3006 Series 30 A 110 V 50 ns Turbo 2 High Voltage Ultrafast Rectifier-DOP-31 | Future Electronics |
Rectifier Diode, Single, 600 V, 30 A, 1.85 V, 70 Ns, 300 A Rohs Compliant: Yes |Stmicroelectronics STTH3006PI | Newark Electronics |
DIODE, FAST, 30A, 600V, DOP-3I-2 | element14 |
Diode Ultrafast 30A 600V DOP3I | RS |
ST Rectifier Diode 600V 30A 50ns DOP-3I | Distrelec |
Diode Switching 600V 30A 2-Pin(2+Tab) DOP3I Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH3006PI?
Additional datasheets, footprints and schematics for STTH3006PI are listed on our Part Details page. You can also find images and similar parts to STTH3006PI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH3006PI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH3006PI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH3006PI fall under?
The STTH3006PI is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH3006PI when available in the Ultrafast Medium VF and QRR (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH3006PI you can contact the distributor directly for product support, shipping queries etc.
Is the STTH3006PI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH3006PI have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STTH3006PI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH3006PI often in real-time on the comparison pages.
What if I can't find stock of STTH3006PI?
You can fill out our help required form which you can use to request a quote for STTH3006PI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.