Status: | Active |
---|---|
Series: | STTH2R06 |
RoHS: | Compliant |
Very low conduction losses |
Low forward and reverse recovery times |
Negligible switching losses |
High junction temperature |
Product Specifications |
---|
DS3990 High efficiency ultrafast diode |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STTH2R06,Diode,ultrafast TURBO 2 600V 2A | RS |
STTH2R06 Series 600 V 2 A Through Hole High Efficiency Ultrafast Diode - DO-41 | Future Electronics |
DIODE, FAST, 2A, 600V, DO-204AL-2 | element14 |
Diode Switching 600V 2A 2-Pin DO-41 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a STTH2R06?
Additional datasheets, footprints and schematics for STTH2R06 are listed on our Part Details page. You can also find images and similar parts to STTH2R06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH2R06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH2R06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH2R06 fall under?
The STTH2R06 is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH2R06 when available in the Ultrafast Medium VF and QRR (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH2R06 you can contact the distributor directly for product support, shipping queries etc.
Is the STTH2R06 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH2R06 have stock available?
Authorised distributors including RS, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STTH2R06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH2R06 often in real-time on the comparison pages.
What if I can't find stock of STTH2R06?
You can fill out our help required form which you can use to request a quote for STTH2R06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.