Status: | Active |
---|---|
Series: | STTH2R02 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
2,020
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
500,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
6,435
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
2,878
in stock
|
Buy Now | |
element14
from US$0.16
|
2,797
in stock
|
Buy Now | |
Farnell
from US$0.13
|
2,797
in stock
|
Buy Now | |
Avnet Silica
-
|
147,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
27,500
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now |
Very low conduction losses |
Low forward and reverse recovery times |
Negligible switching losses |
High junction temperature |
Product Specifications |
---|
DS4744 200 V - 2 A ultrafast recovery diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
STTH2R02 Series 200 V 2 A Surface Mount Ultrafast Recovery Diode - SMB | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Rectifier, 200V, 2A, Smb | Newark Electronics |
DIODE, ULTRAFAST, 2A, 200V | element14 |
Fast recovery diode STTH2R02U 2A 200V | RS |
Diode Switching 200V 2A 2-Pin SMB T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH2R02U?
Additional datasheets, footprints and schematics for STTH2R02U are listed on our Part Details page. You can also find images and similar parts to STTH2R02U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH2R02U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH2R02U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH2R02U fall under?
The STTH2R02U is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast - low QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH2R02U when available in the Ultrafast - low QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH2R02U you can contact the distributor directly for product support, shipping queries etc.
Is the STTH2R02U RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH2R02U have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for STTH2R02U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH2R02U often in real-time on the comparison pages.
What if I can't find stock of STTH2R02U?
You can fill out our help required form which you can use to request a quote for STTH2R02U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.