Status: | Unknown |
---|---|
Series: | STTH2 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 45ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-220FPAC |
No. of Pins | 2 Pin, 2Pins |
Product Range | STTH2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 150A |
Diode Type | Ultrafast Recovery |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Reverse Recovery Time trr Typ | 18ns |
Termination Type | Through Hole |
Ultrafast 400V | Newark Electronics |
Where can I find additional details, specifications and documents for a STTH20R04FP?
Additional datasheets, footprints and schematics for STTH20R04FP are listed on our Part Details page. You can also find images and similar parts to STTH20R04FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH20R04FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH20R04FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH20R04FP fall under?
The STTH20R04FP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH20R04FP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH20R04FP you can contact the distributor directly for product support, shipping queries etc.
Is the STTH20R04FP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH20R04FP have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for STTH20R04FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH20R04FP often in real-time on the comparison pages.
What if I can't find stock of STTH20R04FP?
You can fill out our help required form which you can use to request a quote for STTH20R04FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.