Status: | Unknown |
---|---|
Series: | STTH2 Series |
RoHS: | Unknown |
Prices starting from US$16.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.22
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 200A |
Forward Voltage VF Max | 1.9V |
Diode Module Configuration | Dual Isolated |
Product Range | STTH2 Series |
SVHC | No SVHC (17-Dec-2015) |
Diode Case Style | ISOTOP |
Diode Configuration | Dual Independent |
Diode Type | Fast Recovery |
Forward Surge Current Ifsm Max | 800A |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Reverse Recovery Time trr Max | 55ns |
Where can I find additional details, specifications and documents for a STTH200W04TV1?
Additional datasheets, footprints and schematics for STTH200W04TV1 are listed on our Part Details page. You can also find images and similar parts to STTH200W04TV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH200W04TV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH200W04TV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH200W04TV1 fall under?
The STTH200W04TV1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH200W04TV1 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH200W04TV1 you can contact the distributor directly for product support, shipping queries etc.
Is the STTH200W04TV1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH200W04TV1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for STTH200W04TV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH200W04TV1 often in real-time on the comparison pages.
What if I can't find stock of STTH200W04TV1?
You can fill out our help required form which you can use to request a quote for STTH200W04TV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.