Status: | Active |
---|---|
Series: | STTH200R04TV |
RoHS: | Compliant |
Prices starting from US$17.70
Ultrafast |
High frequency and high pulsed current operation |
Very low switching losses |
Insulated package: ISOTOP Electrical insulation = 2500 VRMS Capacitance = 45 pF |
Low leakage current |
Product Specifications |
---|
DS5216 Ultrafast recovery diode |
Technical Notes & Articles |
---|
TN1331 Assembly recommendations for STMicroelectronics ISOTOP package |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
ULTRAFAST 400V | element14 |
ST Rectifier Diode 400V 100A 40ns ISOTOP | Distrelec |
Diode Switching 400V 200A 4-Pin ISOTOP Tube | Avnet Silica |
Diode, Standard, Dual, 200A, 400V, Isotop | Newark Electronics |
Where can I find additional details, specifications and documents for a STTH200R04TV1?
Additional datasheets, footprints and schematics for STTH200R04TV1 are listed on our Part Details page. You can also find images and similar parts to STTH200R04TV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH200R04TV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH200R04TV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH200R04TV1 fall under?
The STTH200R04TV1 is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast - low QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH200R04TV1 when available in the Ultrafast - low QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH200R04TV1 you can contact the distributor directly for product support, shipping queries etc.
Is the STTH200R04TV1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH200R04TV1 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Avnet Silica and Newark Electronics have stock available or on a lead time for STTH200R04TV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH200R04TV1 often in real-time on the comparison pages.
What if I can't find stock of STTH200R04TV1?
You can fill out our help required form which you can use to request a quote for STTH200R04TV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.