Status: | Active |
---|---|
Series: | STTH200L04TV1 |
RoHS: | Compliant |
Prices starting from US$7.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.79
|
77
in stock
|
Buy Now | |
element14
from US$19.67
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$7.56
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$30.40
|
8
in stock
|
Buy Now | |
Avnet Silica
-
|
580
in stock
|
Buy Now | |
EBV Elektronik
-
|
40
in stock
|
Buy Now | |
Future Electronics
from US$18.72
|
-
|
Buy Now | |
Avnet America
from US$16.77
|
-
|
Buy Now |
Ultrafast switching |
Low reverse current |
Low thermal resistance |
Reduces switching and conduction losses |
Package insulation voltage: 2500 VRMS |
Product Specifications |
---|
DS4973 Ultrafast high voltage rectifier |
Technical Notes & Articles |
---|
TN1331 Assembly recommendations for STMicroelectronics ISOTOP package |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
DIODE, MODULE, DUAL ISOLATED, 240A, 400V | element14 |
Power Module Diode, 400 V, 240 A, 1.2 V, Dual Isolated Rohs Compliant: Yes |Stmicroelectronics STTH200L04TV1 | Newark Electronics |
Module: diode | Transfer Multisort Elektronik |
Diode Switching 400V 120A 4-Pin ISOTOP Tube | Avnet Silica |
STTH200L04TV1 Series 400 V 100 ns Ultrafast High Voltage Rectifier - ISOTOP | Future Electronics |
Where can I find additional details, specifications and documents for a STTH200L04TV1?
Additional datasheets, footprints and schematics for STTH200L04TV1 are listed on our Part Details page. You can also find images and similar parts to STTH200L04TV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH200L04TV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH200L04TV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH200L04TV1 fall under?
The STTH200L04TV1 is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Low VF (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH200L04TV1 when available in the Ultrafast Low VF (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH200L04TV1 you can contact the distributor directly for product support, shipping queries etc.
Is the STTH200L04TV1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH200L04TV1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for STTH200L04TV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH200L04TV1 often in real-time on the comparison pages.
What if I can't find stock of STTH200L04TV1?
You can fill out our help required form which you can use to request a quote for STTH200L04TV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.