Status: | Active |
---|---|
Series: | STTH2002 |
RoHS: | Compliant |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
270
in stock
|
Buy Now | |
element14
from US$0.95
|
270
in stock
|
Buy Now | |
Farnell
from US$0.95
|
270
in stock
|
Buy Now | |
Avnet Silica
-
|
5,950
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultrafast switching |
Low reverse current |
Low thermal resistance |
Reduces switching and conduction losses |
High Tj |
Insulated package: TO-220ACins Insulating voltage = 2500 VRMS sine |
Insulating voltage = 2500 VRMS sine |
ECOPACK®2 compliant component for D²PAK on demand |
Product Specifications |
---|
DS4751 Ultrafast recovery diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Rectifier Diode, Single, 200 V, 20 A, 1.1 V, 16 Ns, 175 A Rohs Compliant: Yes |Stmicroelectronics STTH2002DI | Newark Electronics |
DIODE, ULTRAFAST, 20A, 200V | element14 |
Diode Switching 200V 20A 2-Pin(2+Tab) TO-220AC Tube | Avnet Silica |
Diode Ultrafast 20A 200V TO220 | RS |
STTH2002 Series 20 A 0.86 V 40 ns Ultrafast Recovery Diode - TO-220ACins | Future Electronics |
Where can I find additional details, specifications and documents for a STTH2002DI?
Additional datasheets, footprints and schematics for STTH2002DI are listed on our Part Details page. You can also find images and similar parts to STTH2002DI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH2002DI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH2002DI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH2002DI fall under?
The STTH2002DI is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH2002DI when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH2002DI you can contact the distributor directly for product support, shipping queries etc.
Is the STTH2002DI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH2002DI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for STTH2002DI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH2002DI often in real-time on the comparison pages.
What if I can't find stock of STTH2002DI?
You can fill out our help required form which you can use to request a quote for STTH2002DI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.