Status: | Active |
---|---|
Series: | STTH1R06 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.13
|
2,557,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
20,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
17,984
in stock
|
Buy Now | |
element14
from US$0.17
|
13,294
in stock
|
Buy Now | |
Farnell
from US$0.16
|
13,294
in stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
2,500
in stock
|
Buy Now | |
RS
from US$0.18
|
1,800
in stock
|
Buy Now | |
EBV Elektronik
-
|
282,500
in stock
|
Buy Now | |
Avnet Silica
-
|
197,500
in stock
|
Buy Now |
Ultrafast switching |
Low thermal resistance |
Low reverse recovery current |
Reduces switching and conduction losses |
Product Specifications |
---|
DS3695 Turbo 2 ultrafast high voltage rectifier |
Design Notes & Tips |
---|
DT0036 Improving voltage regulation of a buck converter using the VIPerPLUS |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STTH1R06 Series 1 A 1.7 V 45 ns SMT Turbo 2 Ultrafast Rectifier - DO-214AA | Future Electronics |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STTH1R06U. | Newark Electronics |
Diode Switching 600V 1A 2-Pin SMB T/R | Avnet America |
Diode: rectifying | Transfer Multisort Elektronik |
DIODE, FAST, 1A, 600V, SMD, SMB | element14 |
Ultra Fast Diode 600V 1A SMB | Schukat Electronic |
Ultrafast rectifier, STTH1R06U | RS |
Where can I find additional details, specifications and documents for a STTH1R06U?
Additional datasheets, footprints and schematics for STTH1R06U are listed on our Part Details page. You can also find images and similar parts to STTH1R06U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1R06U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1R06U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1R06U fall under?
The STTH1R06U is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH1R06U when available in the Ultrafast Medium VF and QRR (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1R06U you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1R06U RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1R06U have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and element14 have stock available or on a lead time for STTH1R06U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1R06U often in real-time on the comparison pages.
What if I can't find stock of STTH1R06U?
You can fill out our help required form which you can use to request a quote for STTH1R06U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.