Status: | Active |
---|---|
Series: | STTH1R02 |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
925
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
4,175
in stock
|
Buy Now | |
element14
from US$0.19
|
4,175
in stock
|
Buy Now | |
Farnell
from US$0.15
|
4,175
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low conduction losses |
Negligible switching losses |
Low forward voltage drop |
High junction temperature |
ECOPACK®2 |
Product Specifications |
---|
DS4743 200 V - 1.5 A ultrafast recovery diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Rectifier Diode, Single, 200 V, 1.5 A, 1.2 V, 30 Ns, 60 A Rohs Compliant: Yes |Stmicroelectronics STTH1R02U | Newark Electronics |
DIODE, ULTRAFAST, 1.5A, 200V, DO-214AA-2 | element14 |
STMicroelectronics, STTH1R02U | RS |
Diode Switching 200V 1.5A 2-Pin SMB T/R | Avnet Silica |
STTH1R02 Series 1.5 A 200 V 30 ns Flange Mount Ultrafast Recovery Diode TO-214AA | Future Electronics |
Where can I find additional details, specifications and documents for a STTH1R02U?
Additional datasheets, footprints and schematics for STTH1R02U are listed on our Part Details page. You can also find images and similar parts to STTH1R02U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1R02U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1R02U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1R02U fall under?
The STTH1R02U is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast - low QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH1R02U when available in the Ultrafast - low QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1R02U you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1R02U RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1R02U have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for STTH1R02U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1R02U often in real-time on the comparison pages.
What if I can't find stock of STTH1R02U?
You can fill out our help required form which you can use to request a quote for STTH1R02U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.