Status: | Active |
---|---|
Series: | STTH1L06-Y |
RoHS: | Compliant |
Product Specifications |
---|
DS10486 Automotive 1 A - 600 V turbo 2 ultrafast rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
Automotive 600V RQ Ultrafast diode series - soft reverse recovery and low Vf - for output circuits |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STTH1L06-Y Series 600 V 1 A 60 ns Turbo 2 Ultrafast High Voltage Rectifier - SMB | Future Electronics |
Diode Ultra Fast Rectifier 600V 1A 2-Pin SMB FLAT T/R | Avnet America |
RECT, FAST, 1A, 600V, DO-221AA | Farnell |
Where can I find additional details, specifications and documents for a STTH1L06UFY?
Additional datasheets, footprints and schematics for STTH1L06UFY are listed on our Part Details page. You can also find images and similar parts to STTH1L06UFY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1L06UFY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1L06UFY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1L06UFY fall under?
The STTH1L06UFY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade ultrafast diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH1L06UFY when available in the Automotive-grade ultrafast diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1L06UFY you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1L06UFY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1L06UFY have stock available?
Authorised distributors including Future Electronics, Avnet America and Farnell have stock available or on a lead time for STTH1L06UFY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1L06UFY often in real-time on the comparison pages.
What if I can't find stock of STTH1L06UFY?
You can fill out our help required form which you can use to request a quote for STTH1L06UFY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.