Status: | Active |
---|---|
Series: | STTH1L06 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.11
|
170,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
92,124
in stock
|
Buy Now | |
element14
from US$0.14
|
92,124
in stock
|
Buy Now | |
Farnell
from US$0.14
|
92,124
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
30,000
in stock
|
Buy Now | |
RS
from US$0.12
|
9,240
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
1,110,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now |
Ultrafast switching |
Reduces switching and conduction losses |
Low reverse recovery current |
Low thermal resistance |
Product Specifications |
---|
DS2522 Turbo 2 ultrafast high voltage rectifier |
User Manuals |
---|
UM0670 80 W offline LED driver with PFC |
Design Notes & Tips |
---|
DN0009 VIPer06X buck regulator, 12V 140 mA |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STTH1L06 Series 1 A 1.05 V 80 ns Turbo 2 Ultrafast Rectifier SMT - DO-214AC | Future Electronics |
Diode, Ultrafast, Sma | Newark Electronics |
DIODE, ULTRAFAST, SMA | element14 |
Ultrafast Diode, 600 V, 1 A, Single, 1.3 V, 55 ns, 20 A, DO-214AC (SMA), 2 Pins | Avnet America |
Turbo2 rectifier STTH1L06A 1A 600V | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a STTH1L06A?
Additional datasheets, footprints and schematics for STTH1L06A are listed on our Part Details page. You can also find images and similar parts to STTH1L06A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1L06A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1L06A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1L06A fall under?
The STTH1L06A is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Low VF (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH1L06A when available in the Ultrafast Low VF (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1L06A you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1L06A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1L06A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STTH1L06A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1L06A often in real-time on the comparison pages.
What if I can't find stock of STTH1L06A?
You can fill out our help required form which you can use to request a quote for STTH1L06A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.