Status: | Active |
---|---|
Series: | STTH16R04C |
RoHS: | Compliant |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
No stock
|
Buy Now | |
Future Electronics
from US$0.60
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
128
in stock
|
Buy Now | |
element14
from US$0.72
|
128
in stock
|
Buy Now | |
Farnell
from US$0.72
|
128
in stock
|
Buy Now | |
Avnet Silica
-
|
2,400
in stock
|
Buy Now | |
EBV Elektronik
-
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now |
Very low switching losses |
High frequency and/or high pulsed current operation |
High junction temperature |
ECOPACK®2 compliant component for D²PAK on demand |
Product Specifications |
---|
DS5211 Ultrafast recovery diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
STTH16R04 Series Dual 16 A 400 V 50 ns Ultrafast Recovery Diode - TO-220AB | Future Electronics |
Ultrafast 400V | Newark Electronics |
ULTRAFAST 400V | element14 |
Diode Switching 400V 16A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
Ultrafast Diode 400V 16A TO-220 | RS |
Where can I find additional details, specifications and documents for a STTH16R04CT?
Additional datasheets, footprints and schematics for STTH16R04CT are listed on our Part Details page. You can also find images and similar parts to STTH16R04CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH16R04CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH16R04CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH16R04CT fall under?
The STTH16R04CT is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast - low QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH16R04CT when available in the Ultrafast - low QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH16R04CT you can contact the distributor directly for product support, shipping queries etc.
Is the STTH16R04CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH16R04CT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STTH16R04CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH16R04CT often in real-time on the comparison pages.
What if I can't find stock of STTH16R04CT?
You can fill out our help required form which you can use to request a quote for STTH16R04CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.