Status: | Unknown |
---|---|
Series: | STTH1 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 1.75V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-263 |
No. of Pins | 3 Pin, 3Pins |
Product Range | STTH1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 120A |
Diode Type | Ultrafast Recovery |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +175°C |
Reverse Recovery Time trr Typ | 25ns |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a STTH16R04CG?
Additional datasheets, footprints and schematics for STTH16R04CG are listed on our Part Details page. You can also find images and similar parts to STTH16R04CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH16R04CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH16R04CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH16R04CG fall under?
The STTH16R04CG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH16R04CG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH16R04CG you can contact the distributor directly for product support, shipping queries etc.
Is the STTH16R04CG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH16R04CG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for STTH16R04CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH16R04CG often in real-time on the comparison pages.
What if I can't find stock of STTH16R04CG?
You can fill out our help required form which you can use to request a quote for STTH16R04CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.