Status: | Active |
---|---|
Series: | STTH16L06C |
RoHS: | Compliant |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
No stock
|
Buy Now | |
element14
from US$1.04
|
2,385
in stock
|
Buy Now | |
Farnell
from US$1.01
|
2,385
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.20
|
53
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultrafast switching |
Low reverse recovery current |
Reduces switching and conduction losses |
Low thermal resistance |
Product Specifications |
---|
DS3993 Turbo 2 ultrafast high voltage rectifier |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
RECTIFIER, DUAL, 16A, 600V, TO-220FPAB | element14 |
STTH Series 8 A 1.35 V 35 ns Through Hole Ultrafast Rectifier - TO-220FP | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Diode 600V 16A Turbo2 Ultrafast TO-220FP | RS |
Rectifier, Dual, 16A, 600V, To-220Fpab | Newark Electronics |
Diode Switching 600V 16A 3-Pin(3+Tab) TO-220FPAB Tube | Avnet America |
Where can I find additional details, specifications and documents for a STTH16L06CFP?
Additional datasheets, footprints and schematics for STTH16L06CFP are listed on our Part Details page. You can also find images and similar parts to STTH16L06CFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH16L06CFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH16L06CFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH16L06CFP fall under?
The STTH16L06CFP is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Low VF (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH16L06CFP when available in the Ultrafast Low VF (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH16L06CFP you can contact the distributor directly for product support, shipping queries etc.
Is the STTH16L06CFP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH16L06CFP have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for STTH16L06CFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH16L06CFP often in real-time on the comparison pages.
What if I can't find stock of STTH16L06CFP?
You can fill out our help required form which you can use to request a quote for STTH16L06CFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.