Status: | Active |
---|---|
Series: | STTH15RQ06-Y |
RoHS: | Compliant |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
No stock
|
Buy Now | |
Future Electronics
from US$0.70
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
element14
from US$0.76
|
-
|
Buy Now |
AEC-Q101 qualified |
High junction temperature capability |
Ultrafast with soft recovery behavior |
Low reverse current |
Low thermal resistance |
Reduce switching and conduction losses |
PPAP capable |
D²PAK HV creepage distance (anode to cathode) = 5.38 mm min. (with top coating) |
VRRM guaranteed from -40 °C to 175 °C |
ECOPACK®2 compliant (DO-247, TO-220AC) |
Product Specifications |
---|
DS12163 Automotive turbo 2 ultrafast high voltage rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
Automotive 600V RQ Ultrafast diode series - soft reverse recovery and low Vf - for output circuits |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STTH15RQ06 Series 600 V 15 A SMT Ultrafast High Voltage Rectifier - Dâ–“PAK | Future Electronics |
Automotive Turbo 2 Ultrafast High Voltage Rectifier 600V 15A 2-Pin D�PAK T/R | Avnet Silica |
Rectifier, Aec-Q101, 15A, 600V, To-263-3 | Newark Electronics |
Automotive Turbo 2 Ultrafast High Voltage Rectifier 600V 15A 2-Pin D²PAK T/R | Avnet America |
RECTIFIER, SINGLE, 15A, 600V, TO-263-3 | element14 |
Where can I find additional details, specifications and documents for a STTH15RQ06GY-TR?
Additional datasheets, footprints and schematics for STTH15RQ06GY-TR are listed on our Part Details page. You can also find images and similar parts to STTH15RQ06GY-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH15RQ06GY-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH15RQ06GY-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH15RQ06GY-TR fall under?
The STTH15RQ06GY-TR is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade ultrafast diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH15RQ06GY-TR when available in the Automotive-grade ultrafast diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH15RQ06GY-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH15RQ06GY-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH15RQ06GY-TR have stock available?
Authorised distributors including Future Electronics, Avnet Silica, EBV Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for STTH15RQ06GY-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH15RQ06GY-TR often in real-time on the comparison pages.
What if I can't find stock of STTH15RQ06GY-TR?
You can fill out our help required form which you can use to request a quote for STTH15RQ06GY-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.