Status: | Active |
---|---|
Series: | STTH15RQ06 |
RoHS: | Compliant |
Prices starting from US$0.41
High junction temperature capability |
Ultrafast with soft recovery behavior |
Low reverse current |
Low thermal resistance |
Reduce switching and conduction losses |
D²PAK HV creepage distance (anode to cathode) = 5.38 mm min. (with top coating) |
ECOPACK®2 compliant (DO-247, TO-220AC) |
Product Specifications |
---|
DS12162 Turbo 2 ultrafast high voltage rectifier |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Diode 600V 15A Ultrafast Turbo 2 D2PAK | RS |
Rectifier, Single, 15A, 600V, To-263-3 | Newark Electronics |
STTH Series 600 V 15 A Surface Mount Ultrafast High Voltage Rectifier - Dâ–“PAK | Future Electronics |
Turbo 2 Ultrafast High Voltage Rectifier 600V 15A 2-Pin D²PAK T/R | Avnet America |
RECTIFIER, SINGLE, 15A, 600V, TO-263-3 | element14 |
Where can I find additional details, specifications and documents for a STTH15RQ06G-TR?
Additional datasheets, footprints and schematics for STTH15RQ06G-TR are listed on our Part Details page. You can also find images and similar parts to STTH15RQ06G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH15RQ06G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH15RQ06G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH15RQ06G-TR fall under?
The STTH15RQ06G-TR is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH15RQ06G-TR when available in the Ultrafast Medium VF and QRR (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH15RQ06G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH15RQ06G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH15RQ06G-TR have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for STTH15RQ06G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH15RQ06G-TR often in real-time on the comparison pages.
What if I can't find stock of STTH15RQ06G-TR?
You can fill out our help required form which you can use to request a quote for STTH15RQ06G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.