Status: | Active |
---|---|
Series: | STTH15AC06 |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
1,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
1,083
in stock
|
Buy Now | |
element14
from US$0.64
|
1,083
in stock
|
Buy Now | |
Farnell
from US$0.55
|
1,083
in stock
|
Buy Now | |
Avnet Silica
-
|
4,700
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultrafast switching |
Low reverse current |
Reduces switching and conduction losses |
Low thermal resistance |
Insulated package TO-220FPAC: Insulated voltage: 2000 VRMSsine |
Insulated voltage: 2000 VRMSsine |
Product Specifications |
---|
DS10304 Turbo 2 ultrafast high voltage rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Rectifiers 600 V, 15 A Interleave Boost Ultrafast Diode | Future Electronics |
Rect, Fast, 600V, To-220Fpac | Newark Electronics |
RECT, FAST, 600V, TO-220FPAC | element14 |
Rectifier 15A 600V Ultrafast TO-220FPAC | RS |
Diode Switching 600V 15A 2-Pin TO-220FPAC Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH15AC06FP?
Additional datasheets, footprints and schematics for STTH15AC06FP are listed on our Part Details page. You can also find images and similar parts to STTH15AC06FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH15AC06FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH15AC06FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH15AC06FP fall under?
The STTH15AC06FP is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH15AC06FP when available in the 600V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH15AC06FP you can contact the distributor directly for product support, shipping queries etc.
Is the STTH15AC06FP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH15AC06FP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STTH15AC06FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH15AC06FP often in real-time on the comparison pages.
What if I can't find stock of STTH15AC06FP?
You can fill out our help required form which you can use to request a quote for STTH15AC06FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.