Status: | Active |
---|---|
Series: | STTH15AC06C |
RoHS: | Compliant |
Ultrafast switching |
Low reverse recovery current |
Reduces switching and conduction losses |
Low thermal resistance |
insulated package TO-220FPAB: Insulated voltage: 2500 VDC |
Insulated voltage: 2500 VDC |
Product Specifications |
---|
DS9784 Turbo 2 ultrafast high voltage rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Diode Switching 600V 15A 3-Pin TO-220AB Tube | Avnet Silica |
STTH15AC06C Series 600 V 2 x 7.5 A Turbo 2 Ultrafast High Voltage Rectifier | Future Electronics |
RECTIFIER, FAST, 15A, 600V, TO-220AB | Farnell |
Where can I find additional details, specifications and documents for a STTH15AC06CT?
Additional datasheets, footprints and schematics for STTH15AC06CT are listed on our Part Details page. You can also find images and similar parts to STTH15AC06CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH15AC06CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH15AC06CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH15AC06CT fall under?
The STTH15AC06CT is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH15AC06CT when available in the 600V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH15AC06CT you can contact the distributor directly for product support, shipping queries etc.
Is the STTH15AC06CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH15AC06CT have stock available?
Authorised distributors including Avnet Silica, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STTH15AC06CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH15AC06CT often in real-time on the comparison pages.
What if I can't find stock of STTH15AC06CT?
You can fill out our help required form which you can use to request a quote for STTH15AC06CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.