Status: | Active |
---|---|
Series: | STTH1512 |
RoHS: | Compliant |
Prices starting from US$2.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.26
|
767
in stock
|
Buy Now | |
Future Electronics
from US$2.60
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$3.03
|
767
in stock
|
Buy Now | |
element14
from US$2.36
|
767
in stock
|
Buy Now | |
Avnet America
from US$2.11
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.88
|
70
in stock
|
Buy Now | |
Avnet Silica
-
|
1,200
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Insulated packages: DOP3IElectrical insulation = 2500 VRMSCapacitance = 12 pF\t |
Ultrafast, soft recovery |
High frequency and/or high pulsed current operation |
Very low conduction and switching losses |
High junction temperature |
High reverse voltage capability |
Product Specifications |
---|
DS4652 1200 V ultrafast recovery diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
DOP 3 ISOL | Future Electronics |
Rectifier Diode, Single, 1.2 Kv, 15 A, 1.2 V, 53 Ns, 150 A Rohs Compliant: Yes |Stmicroelectronics STTH1512PI | Newark Electronics |
DIODE, ULTRAFAST, 15A, 1200V | element14 |
Diode Switching 1.2KV 15A 2-Pin(2+Tab) DOP3I Tube | Avnet America |
Diode: rectifying | Transfer Multisort Elektronik |
1200 V ultrafast recovery diode | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH1512PI?
Additional datasheets, footprints and schematics for STTH1512PI are listed on our Part Details page. You can also find images and similar parts to STTH1512PI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1512PI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1512PI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1512PI fall under?
The STTH1512PI is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH1512PI when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1512PI you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1512PI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1512PI have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STTH1512PI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1512PI often in real-time on the comparison pages.
What if I can't find stock of STTH1512PI?
You can fill out our help required form which you can use to request a quote for STTH1512PI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.