Status: | Active |
---|---|
Series: | STTH1506TPI |
RoHS: | Compliant |
Prices starting from US$2.09
C = 7pF |
Especially suited as boost diode in continuous mode power factor correctors and hard switching conditions. |
Internal ceramic insulated devices with equal thermal conditions for both 300V diodes. |
Designed for high di/dt operation. Hyperfast recovery current to compete with GaAs devices. Allows downsizing of mosfet and heatsinks. |
Matched diodes for typical PFC application without need for voltage balance network. |
Insulation (2500V RMS) allows placement on same heatsink as mosfet and flexible heatsinking on common or separate heatsink. |
Product Specifications |
---|
DS2764 Tandem 600v hyperfast rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Diode Switching 600V 15A 3-Pin(3+Tab) TOP-I Tube | Avnet Silica |
Rectifier, Dual, 15A, 600V, Top-3I | Newark Electronics |
STTH1506 Series 15 A 600 V Tandem Hyperfast Rectifier Flange Mount - TOP-3I | Future Electronics |
RECTIFIER, DUAL, 15A, 600V, TOP-3I | element14 |
Where can I find additional details, specifications and documents for a STTH1506TPI?
Additional datasheets, footprints and schematics for STTH1506TPI are listed on our Part Details page. You can also find images and similar parts to STTH1506TPI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1506TPI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1506TPI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1506TPI fall under?
The STTH1506TPI is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Tandem.
Can I view similar or alternative parts?
You can view similar parts to STTH1506TPI when available in the Ultrafast Tandem range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1506TPI you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1506TPI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1506TPI have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for STTH1506TPI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1506TPI often in real-time on the comparison pages.
What if I can't find stock of STTH1506TPI?
You can fill out our help required form which you can use to request a quote for STTH1506TPI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.