Status: | Active |
---|---|
Series: | STTH1212 |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.85
|
70
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
48,600
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
11,000
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
11,000
in stock
|
Buy Now | |
element14
from US$1.37
|
1,691
in stock
|
Buy Now | |
Farnell
from US$1.28
|
1,691
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
427
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,350
in stock
|
Buy Now | |
Avnet Silica
-
|
200
in stock
|
Buy Now |
Ultrafast, soft recovery |
High frequency and/or high pulsed current operation |
Very low conduction and switching losses |
High junction temperature |
High reverse voltage capability |
Product Specifications |
---|
DS4651 Ultrafast recovery - 1200 V diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
STTH1212 Series 12 A 1200 V 50 ns Flange Mount Ultrafast recovery Diode TO-220AC | Future Electronics |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STTH1212D | Newark Electronics |
Diode Switching 1.2KV 12A 2-Pin(2+Tab) TO-220AC Tube | Avnet America |
DIODE, ULTRAFAST, 12A, 1200V | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
U/Fast recovery diode,1200V,12A,STTH1212 | RS |
Where can I find additional details, specifications and documents for a STTH1212D?
Additional datasheets, footprints and schematics for STTH1212D are listed on our Part Details page. You can also find images and similar parts to STTH1212D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1212D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1212D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1212D fall under?
The STTH1212D is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH1212D when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1212D you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1212D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1212D have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STTH1212D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1212D often in real-time on the comparison pages.
What if I can't find stock of STTH1212D?
You can fill out our help required form which you can use to request a quote for STTH1212D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.