Status: | Active |
---|---|
Series: | STTH1210 |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
No stock
|
Buy Now | |
element14
from US$1.38
|
7,700
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
7,550
in stock
|
Buy Now | |
Farnell
from US$1.27
|
7,550
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.89
|
1,064
in stock
|
Buy Now | |
Avnet America
from US$1.39
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$1.69
|
25
in stock
|
Buy Now | |
Avnet Silica
-
|
38,800
in stock
|
Buy Now | |
EBV Elektronik
-
|
900
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now |
Insulated packages:\t\tTO-220Ins Electrical insulation = 2500 VRMSCapacitance = 7 pF\t\tTO-220FPAC Electrical insulation = 2500 VRMSCapacitance = 12 pF\t\t |
Ultrafast, soft recovery |
High frequency and/or high pulsed current operation |
Very low conduction and switching losses |
High junction temperature |
High reverse voltage capability |
RECTIFIER, 1KV, 12A, TO-220AC | element14 |
Rectifier, 1Kv, 12A, To-220Ac | Newark Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 1KV 12A 2-Pin(2+Tab) TO-220AC Tube | Avnet America |
ST Rectifier Diode 1kV 12A 48ns TO-220AC | Distrelec |
Diode Ultrafast 12A 1000V TO220 | RS |
STTH1210 Series 12 A 1000 V 90 ns Ultrafast Rectifier Flange Mount - TO-220AC | Future Electronics |
Where can I find additional details, specifications and documents for a STTH1210D?
Additional datasheets, footprints and schematics for STTH1210D are listed on our Part Details page. You can also find images and similar parts to STTH1210D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1210D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1210D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1210D fall under?
The STTH1210D is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH1210D when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1210D you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1210D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1210D have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for STTH1210D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1210D often in real-time on the comparison pages.
What if I can't find stock of STTH1210D?
You can fill out our help required form which you can use to request a quote for STTH1210D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.