Status: | Active |
---|---|
Series: | STTH120L06TV |
RoHS: | Compliant |
Ultrafast switching |
Low reverse current |
Low thermal resistance |
Reduces switching and conduction losses |
Insulated package ISOTOP: Insulated voltage: 2500 VRMS sine |
Insulated voltage: 2500 VRMS sine |
Product Specifications |
---|
DS3999 Turbo 2 ultrafast high voltage rectifier |
Technical Notes & Articles |
---|
TN1331 Assembly recommendations for STMicroelectronics ISOTOP package |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Ultrafast rectifier, STTH120L06TV1 | RS |
STTH Series 600 V 120 A Chassis Mount Ultrafast High Voltage Rectifier - ISOTOP | Future Electronics |
Diode Module, 600 V, 120 A, 1.55 V, Dual Isolated, ISOTOP | Avnet America |
ST Rectifier Diode 600V 60A 70ns ISOTOP | Distrelec |
Fast Recovery Rectifier Array, 60A, Isotop | Newark Electronics |
Where can I find additional details, specifications and documents for a STTH120L06TV1?
Additional datasheets, footprints and schematics for STTH120L06TV1 are listed on our Part Details page. You can also find images and similar parts to STTH120L06TV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH120L06TV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH120L06TV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH120L06TV1 fall under?
The STTH120L06TV1 is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Low VF (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH120L06TV1 when available in the Ultrafast Low VF (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH120L06TV1 you can contact the distributor directly for product support, shipping queries etc.
Is the STTH120L06TV1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH120L06TV1 have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, Distrelec and Farnell have stock available or on a lead time for STTH120L06TV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH120L06TV1 often in real-time on the comparison pages.
What if I can't find stock of STTH120L06TV1?
You can fill out our help required form which you can use to request a quote for STTH120L06TV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.