Status: | Active |
---|---|
Series: | STTH112 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
6,225
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
4,197
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
3,065
in stock
|
Buy Now | |
element14
from US$0.23
|
2,060
in stock
|
Buy Now | |
Farnell
from US$0.22
|
2,060
in stock
|
Buy Now | |
Avnet Silica
-
|
150,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Distrelec
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low forwarded voltage drop |
High surge current capability |
High reliability |
Planar technology |
Soft switching for reduced EMI disturbances |
Product Specifications |
---|
DS3066 High voltage ultrafast rectifier |
STTH112 Series 1200 V 1 A 75 ns Through Hole Ultrafast Rectifier - DO-41 | Future Electronics |
Ultrafast Rectifier 1200V 1A DO-41 | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Rectifier, 1.2Kv, 1A, Do-41 | Newark Electronics |
AXIAL, HIGH, VOLTAGE, U | element14 |
Diode Switching 1.2KV 1A 2-Pin DO-41 T/R | Avnet Silica |
ST Rectifier Diode 1.2kV 1A 75ns DO-41 | Distrelec |
Where can I find additional details, specifications and documents for a STTH112RL?
Additional datasheets, footprints and schematics for STTH112RL are listed on our Part Details page. You can also find images and similar parts to STTH112RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH112RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH112RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH112RL fall under?
The STTH112RL is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH112RL when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH112RL you can contact the distributor directly for product support, shipping queries etc.
Is the STTH112RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH112RL have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for STTH112RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH112RL often in real-time on the comparison pages.
What if I can't find stock of STTH112RL?
You can fill out our help required form which you can use to request a quote for STTH112RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.