Status: | Active |
---|---|
Series: | STTH110 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
No stock
|
Buy Now | |
Future Electronics
from US$0.22
|
410,000
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
350,000
in stock
|
Buy Now | |
element14
from US$0.23
|
28,065
in stock
|
Buy Now | |
Farnell
from US$0.20
|
28,065
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
9,730
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
4,900
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
4,860
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
3,302
in stock
|
Buy Now | |
Avnet Silica
-
|
375,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low forwarded voltage drop |
High reliability |
High surge current capability |
Soft switching for reduced EMI disturbances |
Planar technology |
ECOPACK2 compliant |
STTH110 Series 1000 V 1 A 75 ns Surface Mount Ultrafast Rectifier - DO-214AC | Future Electronics |
Diode Switching 1KV 1A 2-Pin SMA T/R | Avnet America |
DIODE, RECTIFIER ULTRAFAST, 1A SMA | element14 |
Ultra Fast Diode 100V 1A SMA | Schukat Electronic |
ST Rectifier Diode 1kV 1A 75ns DO-214AC, SMA | Distrelec |
Diode: rectifying | Transfer Multisort Elektronik |
Fast hi-voltage diode STTH110A 1A 1000V | RS |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STTH110A | Newark Electronics |
Where can I find additional details, specifications and documents for a STTH110A?
Additional datasheets, footprints and schematics for STTH110A are listed on our Part Details page. You can also find images and similar parts to STTH110A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH110A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH110A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH110A fall under?
The STTH110A is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH110A when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH110A you can contact the distributor directly for product support, shipping queries etc.
Is the STTH110A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH110A have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Chip One Stop have stock available or on a lead time for STTH110A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH110A often in real-time on the comparison pages.
What if I can't find stock of STTH110A?
You can fill out our help required form which you can use to request a quote for STTH110A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.