Status: | Active |
---|---|
Series: | STTH110 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
9,260
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
6,000
in stock
|
Buy Now | |
element14
from US$0.17
|
4,605
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
4,600
in stock
|
Buy Now | |
Farnell
from US$0.11
|
4,600
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
2,000
in stock
|
Buy Now | |
Avnet Silica
-
|
14,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low forwarded voltage drop |
High reliability |
High surge current capability |
Soft switching for reduced EMI disturbances |
Planar technology |
ECOPACK2 compliant |
Rectifier diode,STTH110 1A 1000V | RS |
STTH110 Series 1 A 1000 V 75 ns Ultrafast Rectifier Through Hole - DO-41 | Future Electronics |
ULTRAFAST RECTIFIER, 1A, 1KV, DO-41 | element14 |
Ultrafast Rectifier, 1A, 1Kv, Do-41 | Newark Electronics |
Diode Switching 1KV 1A 2-Pin DO-41 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a STTH110?
Additional datasheets, footprints and schematics for STTH110 are listed on our Part Details page. You can also find images and similar parts to STTH110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH110 fall under?
The STTH110 is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH110 when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH110 you can contact the distributor directly for product support, shipping queries etc.
Is the STTH110 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH110 have stock available?
Authorised distributors including RS, Future Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for STTH110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH110 often in real-time on the comparison pages.
What if I can't find stock of STTH110?
You can fill out our help required form which you can use to request a quote for STTH110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.