Status: | Active |
---|---|
Series: | STTH102 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
770,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
605,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
65,000
in stock
|
Buy Now | |
element14
from US$0.14
|
25,148
in stock
|
Buy Now | |
Farnell
from US$0.13
|
25,148
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
6,847
in stock
|
Buy Now | |
Avnet Silica
-
|
50,000
in stock
|
Buy Now |
Very low conduction losses |
Negligible switching losses |
Low forward voltage drop |
High junction temperature |
ECOPACK®2 compliant |
Product Specifications |
---|
DS2448 200 V - 1 A high efficiency ultrafast diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STTH102A. | Newark Electronics |
Diode Switching 200V 1A 2-Pin SMA T/R | Avnet America |
STTH102 Series 1 A 0.97 V 20 ns High Efficiency Ultrafast Diode - DO-214AC | Future Electronics |
Diode, Ultra-Fast 1A 200V | element14 |
DIODE, ULTRAFAST, 1A, 200V, SMA | Farnell |
Diode: rectifying | Transfer Multisort Elektronik |
HE rectifier diode,STTH102A 1A 200V SMA | RS |
Where can I find additional details, specifications and documents for a STTH102A?
Additional datasheets, footprints and schematics for STTH102A are listed on our Part Details page. You can also find images and similar parts to STTH102A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH102A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH102A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH102A fall under?
The STTH102A is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH102A when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH102A you can contact the distributor directly for product support, shipping queries etc.
Is the STTH102A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH102A have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for STTH102A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH102A often in real-time on the comparison pages.
What if I can't find stock of STTH102A?
You can fill out our help required form which you can use to request a quote for STTH102A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.