Status: | Active |
---|---|
Series: | STTH100W06C |
RoHS: | Compliant |
Ultrafast switching |
Low reverse recovery current |
Low thermal resistance |
Reduces switching losses |
ECOPACK®2 compliant component |
Ribbon bonding for more robustness |
Product Specifications |
---|
DS9235 Turbo 2 ultrafast high voltage rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Diode Switching 600V 100A 3-Pin(3+Tab) TO-247 Tube | Avnet Silica |
Turbo 2 50 A (x2) 600 V 75 ns Flange Mount Ultrafast Rectifier - TO-247 | Future Electronics |
Where can I find additional details, specifications and documents for a STTH100W06CW?
Additional datasheets, footprints and schematics for STTH100W06CW are listed on our Part Details page. You can also find images and similar parts to STTH100W06CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH100W06CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH100W06CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH100W06CW fall under?
The STTH100W06CW is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH100W06CW when available in the 600V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH100W06CW you can contact the distributor directly for product support, shipping queries etc.
Is the STTH100W06CW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH100W06CW have stock available?
Authorised distributors including Avnet Silica, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for STTH100W06CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH100W06CW often in real-time on the comparison pages.
What if I can't find stock of STTH100W06CW?
You can fill out our help required form which you can use to request a quote for STTH100W06CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.