Status: | Active |
---|---|
Series: | STTH10002 |
RoHS: | Compliant |
Prices starting from US$13.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.57
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$17.39
|
403
in stock
|
Buy Now | |
element14
from US$18.35
|
291
in stock
|
Buy Now | |
Farnell
from US$18.29
|
291
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$25.05
|
2
in stock
|
Buy Now | |
Avnet Silica
-
|
230
in stock
|
Buy Now | |
EBV Elektronik
-
|
30
in stock
|
Buy Now | |
Future Electronics
from US$15.00
|
-
|
Buy Now | |
Avnet America
from US$13.71
|
-
|
Buy Now | |
Distrelec
from US$27.40
|
-
|
Buy Now |
Very low forward losses |
Low recovery time |
High surge current capability |
Insulated package Insulating voltage = 2500 V rms Capacitance = 45 pF |
Insulating voltage = 2500 V rms |
Capacitance = 45 pF |
Complies with UL standards (File ref: E81734) |
Product Specifications |
---|
DS4749 Ultrafast recovery diode |
Technical Notes & Articles |
---|
TN1331 Assembly recommendations for STMicroelectronics ISOTOP package |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Rectifier Diode, Dual Isolated, 200 V, 50 A, 1 V, 30 Ns, 750 A Rohs Compliant: Yes |Stmicroelectronics STTH10002TV1 | Newark Electronics |
DIODE, ULTRAFAST, 2X50A, 200V | element14 |
Diode Ultrafast 2x50A 200V ISOTOP | RS |
Module: diode | Transfer Multisort Elektronik |
Diode Switching 200V 50A 4-Pin ISOTOP Tube | Avnet Silica |
STTH10002 Series 50 A 1 V 65 ns Ultrafast Recovery Diode - ISOTOP | Future Electronics |
ST Rectifier Diode 200V 50A 53ns ISOTOP | Distrelec |
Where can I find additional details, specifications and documents for a STTH10002TV1?
Additional datasheets, footprints and schematics for STTH10002TV1 are listed on our Part Details page. You can also find images and similar parts to STTH10002TV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH10002TV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH10002TV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH10002TV1 fall under?
The STTH10002TV1 is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH10002TV1 when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH10002TV1 you can contact the distributor directly for product support, shipping queries etc.
Is the STTH10002TV1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH10002TV1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for STTH10002TV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH10002TV1 often in real-time on the comparison pages.
What if I can't find stock of STTH10002TV1?
You can fill out our help required form which you can use to request a quote for STTH10002TV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.