Status: | Unknown |
---|---|
Series: | DeepGATE STripFET H6 Series |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -4A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.048ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.5V |
Power Dissipation Pd | 1.6W |
Transistor Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | DeepGATE STripFET H6 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
MOSFET, P-CH, -30V, -4A, SOT-23 | element14 |
Mosfet, P-Ch, 30V, 4A, Sot-23 | Newark Electronics |
P-Channel 30 V 56 mOhm SMT STripFET H6 DeepGate Power Mosfet - SOT23-6 | Future Electronics |
Trans MOSFET P-CH 30V 4A 6-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a STT4P3LLH6?
Additional datasheets, footprints and schematics for STT4P3LLH6 are listed on our Part Details page. You can also find images and similar parts to STT4P3LLH6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STT4P3LLH6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STT4P3LLH6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STT4P3LLH6 fall under?
The STT4P3LLH6 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STT4P3LLH6 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STT4P3LLH6 you can contact the distributor directly for product support, shipping queries etc.
Is the STT4P3LLH6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STT4P3LLH6 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for STT4P3LLH6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STT4P3LLH6 often in real-time on the comparison pages.
What if I can't find stock of STT4P3LLH6?
You can fill out our help required form which you can use to request a quote for STT4P3LLH6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.